CableOrganizer.com, Inc. IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-452J

Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.
Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Suppliers

Company
Product
Description
Supplier Links
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red - ID-30-452J - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
ID-30-452J
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-452J
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

What's special about these wing nuts®?

  • These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts
  • Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires
  • The spring inside shell prevents to wire grip from slipping

The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-452J
Product Name IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details