CableOrganizer.com, Inc. IDEAL High Temperature WireNut® Wire Connectors ID-30-159

Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

Suppliers

Company
Product
Description
Supplier Links
IDEAL High Temperature WireNut® Wire Connectors - ID-30-159 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL High Temperature WireNut® Wire Connectors
ID-30-159
IDEAL High Temperature WireNut® Wire Connectors ID-30-159
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

What's special about these connectors?

  • The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs
  • Cover wire ranges from 22 through 12 AWG
  • UL Listed and CSA Certified
  • Flame retardant shell rated for 150° C (302° F) resists the spread of fire
  • Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-159
Product Name IDEAL High Temperature WireNut® Wire Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers