CableOrganizer.com, Inc. HellermannTyton HelaCon Plus Wire Connectors HT-HECP-5-BP

Description
What's special about these splicing connectors? Sophisticated and easy-to-use design utilizes a double spring connector to allow users to make quick and reliable terminations by simply inserting the striped cables into each pole/port Each connector is equipped with a separate test entry on the front for convenient use of a voltage meter, and to guarantee the installer's safety during application, installation, and maintenance Transparent housing provides clear visibility of terminated wire to assure user of proper installation, while saving installers both labor and time, especially in overhead applications HellermannTyton HelaCon Plus Push-In Style Wire Connectors offer electricians a quick, easy and effortless solution for splicing multiple copper wires together. More
Description
What's special about these splicing connectors? Sophisticated and easy-to-use design utilizes a double spring connector to allow users to make quick and reliable terminations by simply inserting the striped cables into each pole/port Each connector is equipped with a separate test entry on the front for convenient use of a voltage meter, and to guarantee the installer's safety during application, installation, and maintenance Transparent housing provides clear visibility of terminated wire to assure user of proper installation, while saving installers both labor and time, especially in overhead applications HellermannTyton HelaCon Plus Push-In Style Wire Connectors offer electricians a quick, easy and effortless solution for splicing multiple copper wires together. More

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton HelaCon Plus Wire Connectors - HT-HECP-5-BP - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton HelaCon Plus Wire Connectors
HT-HECP-5-BP
HellermannTyton HelaCon Plus Wire Connectors HT-HECP-5-BP
What's special about these splicing connectors? Sophisticated and easy-to-use design utilizes a double spring connector to allow users to make quick and reliable terminations by simply inserting the striped cables into each pole/port Each connector is equipped with a separate test entry on the front for convenient use of a voltage meter, and to guarantee the installer's safety during application, installation, and maintenance Transparent housing provides clear visibility of terminated wire to assure user of proper installation, while saving installers both labor and time, especially in overhead applications HellermannTyton HelaCon Plus Push-In Style Wire Connectors offer electricians a quick, easy and effortless solution for splicing multiple copper wires together. More

What's special about these splicing connectors?

  • Sophisticated and easy-to-use design utilizes a double spring connector to allow users to make quick and reliable terminations by simply inserting the striped cables into each pole/port
  • Each connector is equipped with a separate test entry on the front for convenient use of a voltage meter, and to guarantee the installer's safety during application, installation, and maintenance
  • Transparent housing provides clear visibility of terminated wire to assure user of proper installation, while saving installers both labor and time, especially in overhead applications
  • HellermannTyton HelaCon Plus Push-In Style Wire Connectors offer electricians a quick, easy and effortless solution for splicing multiple copper wires together. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number HT-HECP-5-BP
Product Name HellermannTyton HelaCon Plus Wire Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details