CableOrganizer.com, Inc. IDEAL High Temperature WireNut® Wire Connectors ID-30-153

Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

Suppliers

Company
Product
Description
Supplier Links
IDEAL High Temperature WireNut® Wire Connectors - ID-30-153 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL High Temperature WireNut® Wire Connectors
ID-30-153
IDEAL High Temperature WireNut® Wire Connectors ID-30-153
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

What's special about these connectors?

  • The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs
  • Cover wire ranges from 22 through 12 AWG
  • UL Listed and CSA Certified
  • Flame retardant shell rated for 150° C (302° F) resists the spread of fire
  • Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-153
Product Name IDEAL High Temperature WireNut® Wire Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details