CableOrganizer.com, Inc. Kingfisher 3600 Series Connector Adaptors KI-OPT203

Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.
Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Suppliers

Company
Product
Description
Supplier Links
Kingfisher 3600 Series Connector Adaptors - KI-OPT203 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kingfisher 3600 Series Connector Adaptors
KI-OPT203
Kingfisher 3600 Series Connector Adaptors KI-OPT203
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

What's special about KI 3600 Series?

  • Autotest compatible with other fiber testing instruments
  • Interchangeable optical connectors are protected against dust and the impact from falls
  • Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements

The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number KI-OPT203
Product Name Kingfisher 3600 Series Connector Adaptors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - TE-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details