CableOrganizer.com, Inc. Kingfisher 3600 Series Connector Adaptors KI-OPT220

Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.
Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Suppliers

Company
Product
Description
Supplier Links
Kingfisher 3600 Series Connector Adaptors - KI-OPT220 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kingfisher 3600 Series Connector Adaptors
KI-OPT220
Kingfisher 3600 Series Connector Adaptors KI-OPT220
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

What's special about KI 3600 Series?

  • Autotest compatible with other fiber testing instruments
  • Interchangeable optical connectors are protected against dust and the impact from falls
  • Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements

The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number KI-OPT220
Product Name Kingfisher 3600 Series Connector Adaptors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers