CableOrganizer.com, Inc. IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-902

Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.
Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Suppliers

Company
Product
Description
Supplier Links
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red - ID-30-902 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
ID-30-902
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-902
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

What's special about these wing nuts®?

  • These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts
  • Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires
  • The spring inside shell prevents to wire grip from slipping

The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-902
Product Name IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details