CableOrganizer.com, Inc. IDEAL High Temperature WireNut® Wire Connectors ID-30-152

Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Description
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

Suppliers

Company
Product
Description
Supplier Links
IDEAL High Temperature WireNut® Wire Connectors - ID-30-152 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL High Temperature WireNut® Wire Connectors
ID-30-152
IDEAL High Temperature WireNut® Wire Connectors ID-30-152
What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12 AWG UL Listed and CSA Certified Flame retardant shell rated for 150° C (302° F) resists the spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.

What's special about these connectors?

  • The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs
  • Cover wire ranges from 22 through 12 AWG
  • UL Listed and CSA Certified
  • Flame retardant shell rated for 150° C (302° F) resists the spread of fire
  • Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire ends. Outlined in the table below is a simple guide to tell you the wire range that each (color coded) wire connector will accept.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-152
Product Name IDEAL High Temperature WireNut® Wire Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers