Amphenol Communications Solutions Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 130 140 150 160 170 180 187 188 189 190 191 192 193 194 195 196 197 198 199 200 210 220 230 240 250 256
Product Name Notes
D-Sub, Dsub IP67 waterproof, 9F G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of...
D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, High Density, Straight PCB Through Hole, 26 Pin, 0.76μm (30μin) Gold, Bright Tin Shell with grounding dimples, with standard off and board lock,...
D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, High Density, Straight PCB Through Hole, 26 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, with standard off and board lock, Amphenol is one...
D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, Straight PCB Through Hole, 9 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, with standard off and board lock, Amphenol is one of the...
D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.38μm (15μin) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol...
D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol is...
D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 25/25 (Socket/Socket), 0.396μm (30μin) Gold, Nickel Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 3.05mm (0.120 in) Clear Hole, 4* 4-40 Threaded Hole,...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/25 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 26/26 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15HD (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-SUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/26 (Pin/Pin, FP=8.89mm), Flash Gold, Nickel Shell, 4-40 Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/15 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/15HD (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Sub, Dsub, Straight, Power Contact, Pin, 0.38μm Gold, 10-20A, Crimp, L=18.8mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub...
D-Sub, Dsub, Straight, Power Contact, Pin, 0.76μm(30μin) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,...
D-Sub, Dsub, Straight, Power Contact, Socket, 0.38μm Gold, 20~30A, Crimp, L=22mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub...
D-Sub, Dsub, Straight, Power Contact, Socket, 0.38μm(15μin) Gold, 30~40A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,...
D-Sub, Dsub, Straight, Power Contact, Socket, 0.76μm Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,...
D-Sub, High Current Power Pin Female, 15μin Gold, crimping, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part...
D-Sub, High Current Power Pin male, 15μin Gold, crimping, 20A, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,...
D-Subminiature, Dsub IP67 waterproof, 9M 30μin,straight PCB with boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part...
D-Subminiature, Dsub IP67 waterproof, R/A PCB with boardlocks,15M 15μin, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part...
D-Subminiature, Dsub IP67 waterproof, straight PCB with stand off and boardlocks,15M 15μin, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of...
D-Subminiature, Dsub Metal Hood, Seris DTZK, D size for Standard 50 pin and High Density 78 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Metal Hood, Seris DVZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Metal Hood, Seris DVZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Metal Hood, Seris DVZK, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Metal Hood, Seris DVZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, D size for Standard 50 pin and High Density 78 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub Plastic Hood, Seris DSSK-TP, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Right Angle PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 26 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 26 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 26 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 26 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the...
D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock (Hex H=4.8mm), 4*Arrowhead...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/9 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), 0.38m (15 in) Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 37/37 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 37/37 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock (Hex H=4.8mm), 4*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/15HD (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/15HD (Pin/Socket, FP=8.89mm), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock,...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/15HD (Pin/Socket, FP=8.89mm), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.38m (15 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 10~20A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 10~20A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 20~30A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 30~40A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 30~40A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 10~20A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 20~30A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 30~40A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 180 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers...
D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DTZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers...
DSUB Accessories, Dsub Metal Hood, Seris DVZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers...
Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Socket/Socket, FP=5.08mm), Flash Gold, Bright Tin Shell, 4-40...
Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), Flash Gold, Bright Tin Shell, 4-40...
Hybrid DSUB, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38μm(15μin) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Solder-Cup/ Crimp Ferrule, Amphenol is one of...
Hybrid DSUB, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38μm(15μin) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Solder-Cup/ Crimp Ferrule, Amphenol is one of the leading...
IP67 WATERPROOF DSUB (CONNECTORS+HOODS), IP67 Waterproof DSUB (connectors and hoods), Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part...
IP67 WATERPROOF DSUB (CONNECTORS+HOODS), IP67 Waterproof DSUB-EHD ,socket ,15P,RighAngle, Gold flash 3.50, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub,...
IP67 Waterproof DSUB, Dsub, Stamped Signal 3A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 44 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is...
IP67 Waterproof DSUB, L17EHD44P41, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD44P41
IP67 Waterproof DSUB, L17EHD44S00-EHD DS 0S 44P FE ST G/F 2.30, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part...
IP67 Waterproof DSUB, L17EHD44S42-EHD DS OS 44P FE RA 30''-F 5.6, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part...
IP67 Waterproof DSUB, Waterproof Item, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD15S40
IP67 Waterproof DSUB, Waterproof,hd44m G/f,RighAngle Pcb W/brackets, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD44P40
Stamped Pin DSUB, 09p, Male/female, Dual Connector, RighAngle, Ht, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17H1122230HT...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), 0.38μm (15μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), 0.76μm (30μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 25/25 (Socket/Socket), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock,...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/15 (Pin/Socket), 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock,...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/15 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/15 High Density (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/15HD (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock,...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38μm (15μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.76μm (30μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock,...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is...
STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol...
Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details...
Waterproof D-Sub, Dsub, IP67 Waterproof Hood, E size for Standard 9 Positions and High Density 15 Positions, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us...
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without...
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the...
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Standoff&Boardlock,...
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading...
Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of...
Waterproof D-Sub, Plastic Hood Straight Entry Size A, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EDAPS...

<< Prev Next >>