Hammond Manufacturing Company Inc. Racks & Rack Cabinets C2RR247031CG1

Description
Racks & Rack Cabinets 86.06 x 28.0 x 23.63 Rack
Datasheet
Description
Racks & Rack Cabinets 86.06 x 28.0 x 23.63 Rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - C2RR247031CG1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2RR247031CG1
Racks & Rack Cabinets C2RR247031CG1
Racks & Rack Cabinets 86.06 x 28.0 x 23.63 Rack

Racks & Rack Cabinets 86.06 x 28.0 x 23.63 Rack

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number C2RR247031CG1
Product Name Racks & Rack Cabinets
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Consolet Enclosures
Shape Rectangular
Length 2.76 to 16.93 inch (70 to 430 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details