Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases C3RWT1048

Description
3R TROUGH 10X10X48
Request a Quote
Description
3R TROUGH 10X10X48
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3RWT1048 is a Type 3R wiring trough designed for outdoor applications, providing protection for multiple wiring junctions against rain, sleet, snow, and ice. It is constructed from 14 or 16 gauge galvanized steel, featuring a drip shield top design to enhance weather resistance. The enclosure includes embossed mounting holes for easy installation, a slip-on removable front cover secured with screws, and a padlocking hasp for added security. Compliance with UL870, CSA Type 3R, NEMA Type 3R, and IEC 60529 (IP24) ensures its suitability for various environments. The enclosure dimensions are 48.00 inches in length and 10.00 inches in width, making it a robust option for engineers needing reliable outdoor wiring solutions.

Datasheet Summary
Powered by GS/AI

The C3RWT1048 is a Type 3R wiring trough designed for outdoor applications, providing protection for multiple wiring junctions against rain, sleet, snow, and ice. It is constructed from 14 or 16 gauge galvanized steel, featuring a drip shield top design to enhance weather resistance. The enclosure includes embossed mounting holes for easy installation, a slip-on removable front cover secured with screws, and a padlocking hasp for added security. Compliance with UL870, CSA Type 3R, NEMA Type 3R, and IEC 60529 (IP24) ensures its suitability for various environments. The enclosure dimensions are 48.00 inches in length and 10.00 inches in width, making it a robust option for engineers needing reliable outdoor wiring solutions.

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - C3RWT1048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RWT1048
Enclosures, Boxes, & Cases C3RWT1048
3R TROUGH 10X10X48

3R TROUGH 10X10X48

Buy Now
Boxes - C3RWT1048 - C3RWT1048 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - C3RWT1048
C3RWT1048
Boxes - C3RWT1048 C3RWT1048
Manufacturer: Hammond Manufacturing Win Source Part Number: 796005-C3RWT1048 Series: C3RWT Color: Gray Features: Lockable, Wall Mount Ratings: IP24, NEMA 3R, UL-870 Height: 10.000" (254.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 48 lbs (21.8kg) Container Type: Box Area (L x W): 480" (3097cm) Family Name: C3RWT Categories: Boxes, Enclosures, Racks Dimension: 48.000" L x 10.000" W (1219.20mm x 254.00mm) Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 796005-C3RWT1048
Series: C3RWT
Color: Gray
Features: Lockable, Wall Mount
Ratings: IP24, NEMA 3R, UL-870
Height: 10.000" (254.00mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 48 lbs (21.8kg)
Container Type: Box
Area (L x W): 480" (3097cm)
Family Name: C3RWT
Categories: Boxes, Enclosures, Racks
Dimension: 48.000" L x 10.000" W (1219.20mm x 254.00mm)
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - C3RWT1048-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 48.000"" L x 10.000"" W (1219.20mm x 254.00mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Cover Included 48.000"" L x 10.000"" W (1219.20mm x 254.00mm) X 10.000"" (254.00mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3RWT1048 C3RWT1048 C3RWT1048-ND
Product Name Enclosures, Boxes, & Cases Boxes - C3RWT1048 Boxes
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details