Hammond Manufacturing Company Inc. Racks & Rack Cabinets C2RR247036SBK1

Description
Racks & Rack Cabinets Rack - Assembled 24" x 70" x 36"
Datasheet
Description
Racks & Rack Cabinets Rack - Assembled 24" x 70" x 36"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2RR247036SBK1
Racks & Rack Cabinets C2RR247036SBK1
Racks & Rack Cabinets Rack - Assembled 24" x 70" x 36"

Racks & Rack Cabinets Rack - Assembled 24" x 70" x 36"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number C2RR247036SBK1
Product Name Racks & Rack Cabinets
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers