Hammond Manufacturing Company Inc. Racks & Rack Cabinets C2RR247031DBK1

Description
Racks & Rack Cabinets Assembled Data Rack 24 x 70 x 31"
Datasheet
Description
Racks & Rack Cabinets Assembled Data Rack 24 x 70 x 31"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2RR247031DBK1
Racks & Rack Cabinets C2RR247031DBK1
Racks & Rack Cabinets Assembled Data Rack 24 x 70 x 31"

Racks & Rack Cabinets Assembled Data Rack 24 x 70 x 31"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number C2RR247031DBK1
Product Name Racks & Rack Cabinets
Width 28 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers