Hammond Manufacturing Company Inc. Boxes - C3RWT1096 C3RWT1096

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 796011-C3RWT1096 Series: C3RWT Color: Gray Features: Lockable, Wall Mount Ratings: IP24, NEMA 3R, UL-870 Height: 10.000" (254.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 90 lbs (40.8kg) Container Type: Box Area (L x W): 960" (9194cm) Family Name: C3RWT Categories: Boxes, Enclosures, Racks Dimension: 96.000" L x 10.000" W (2438.40mm x 254.00mm) Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 796011-C3RWT1096 Series: C3RWT Color: Gray Features: Lockable, Wall Mount Ratings: IP24, NEMA 3R, UL-870 Height: 10.000" (254.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 90 lbs (40.8kg) Container Type: Box Area (L x W): 960" (9194cm) Family Name: C3RWT Categories: Boxes, Enclosures, Racks Dimension: 96.000" L x 10.000" W (2438.40mm x 254.00mm) Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - C3RWT1096 - C3RWT1096 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - C3RWT1096
C3RWT1096
Boxes - C3RWT1096 C3RWT1096
Manufacturer: Hammond Manufacturing Win Source Part Number: 796011-C3RWT1096 Series: C3RWT Color: Gray Features: Lockable, Wall Mount Ratings: IP24, NEMA 3R, UL-870 Height: 10.000" (254.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 90 lbs (40.8kg) Container Type: Box Area (L x W): 960" (9194cm) Family Name: C3RWT Categories: Boxes, Enclosures, Racks Dimension: 96.000" L x 10.000" W (2438.40mm x 254.00mm) Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 796011-C3RWT1096
Series: C3RWT
Color: Gray
Features: Lockable, Wall Mount
Ratings: IP24, NEMA 3R, UL-870
Height: 10.000" (254.00mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 90 lbs (40.8kg)
Container Type: Box
Area (L x W): 960" (9194cm)
Family Name: C3RWT
Categories: Boxes, Enclosures, Racks
Dimension: 96.000" L x 10.000" W (2438.40mm x 254.00mm)
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures, Boxes, & Cases - C3RWT1096 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RWT1096
Enclosures, Boxes, & Cases C3RWT1096
3R TROUGH 10X10X96

3R TROUGH 10X10X96

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number C3RWT1096 C3RWT1096
Product Name Boxes - C3RWT1096 Enclosures, Boxes, & Cases
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers