Pivot Point, Inc. Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn...
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball...
Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications...
Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to...
Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to...
Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon...
Invented by Pivot Point, the popular Bow-Tie Locking Cotter™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the...
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire...
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting...
Our Original Design! Pivot Point originally invented Rue Ring™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The...
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc...
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable -...
Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading...
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the...
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button...
Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring...
Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or...
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or...
Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments...
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in...
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning...
U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the...
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or...