Pivot Point, Inc. Cold Heading Solutions SLIC-PINS--3

Description
U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever you need a quick lock function. This revolutionary fastener is understandably highly popular and used successfully in a wide-range of applications. SLIC Pins feature a strong, spring-loaded plunger that functions as an easy insertion ramp. The plunger retracts when inserted, then springs back up when through the joined material. The vertical face at the rear of the plunger prevents backing out and locks the pin into place! This patented design is ideal for limited-space applications where cotter pin or retaining clip access is limited. SLIC Pins eliminate cotters, bolts and nuts and clips; and does not require tools for use- thereby greatly speeding assembly times! The SLIC Pin is well suited for automated assembly and is easier, safer and faster. Whether you choose to call it a SLIC Pin or a slick pin, we’re sure you’ll love it. CONTACT US FOR FREE SAMPLES TO TRY! Made to your specifications including special plunger shapes, different pin or head styles, various finishes and different pin materials. SLIC PIN™ ADVANTAGES Pin and cotter all in one Quick Lock Pin Eliminates cotters, bolts, nuts Ideal for holes where cotter pin access is limited Easier, safer, faster assembly Well suited for automated assembly No tools needed The Slic Pin™ in Action: Quick connection with Cable Mechanism Use in Place of Cotters or Clips Use as a Standoff for Quick Connecting Strong spring-loaded plunger features easy insertion ramp. Vertical face at rear prevents backing out.
Description
U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever you need a quick lock function. This revolutionary fastener is understandably highly popular and used successfully in a wide-range of applications. SLIC Pins feature a strong, spring-loaded plunger that functions as an easy insertion ramp. The plunger retracts when inserted, then springs back up when through the joined material. The vertical face at the rear of the plunger prevents backing out and locks the pin into place! This patented design is ideal for limited-space applications where cotter pin or retaining clip access is limited. SLIC Pins eliminate cotters, bolts and nuts and clips; and does not require tools for use- thereby greatly speeding assembly times! The SLIC Pin is well suited for automated assembly and is easier, safer and faster. Whether you choose to call it a SLIC Pin or a slick pin, we’re sure you’ll love it. CONTACT US FOR FREE SAMPLES TO TRY! Made to your specifications including special plunger shapes, different pin or head styles, various finishes and different pin materials. SLIC PIN™ ADVANTAGES Pin and cotter all in one Quick Lock Pin Eliminates cotters, bolts, nuts Ideal for holes where cotter pin access is limited Easier, safer, faster assembly Well suited for automated assembly No tools needed The Slic Pin™ in Action: Quick connection with Cable Mechanism Use in Place of Cotters or Clips Use as a Standoff for Quick Connecting Strong spring-loaded plunger features easy insertion ramp. Vertical face at rear prevents backing out.

Suppliers

Company
Product
Description
Supplier Links
Cold Heading Solutions - SLIC-PINS--3 - Pivot Point, Inc.
Hustisford, WI, USA
Cold Heading Solutions
SLIC-PINS--3
Cold Heading Solutions SLIC-PINS--3
U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever you need a quick lock function. This revolutionary fastener is understandably highly popular and used successfully in a wide-range of applications. SLIC Pins feature a strong, spring-loaded plunger that functions as an easy insertion ramp. The plunger retracts when inserted, then springs back up when through the joined material. The vertical face at the rear of the plunger prevents backing out and locks the pin into place! This patented design is ideal for limited-space applications where cotter pin or retaining clip access is limited. SLIC Pins eliminate cotters, bolts and nuts and clips; and does not require tools for use- thereby greatly speeding assembly times! The SLIC Pin is well suited for automated assembly and is easier, safer and faster. Whether you choose to call it a SLIC Pin or a slick pin, we’re sure you’ll love it. CONTACT US FOR FREE SAMPLES TO TRY! Made to your specifications including special plunger shapes, different pin or head styles, various finishes and different pin materials. SLIC PIN™ ADVANTAGES Pin and cotter all in one Quick Lock Pin Eliminates cotters, bolts, nuts Ideal for holes where cotter pin access is limited Easier, safer, faster assembly Well suited for automated assembly No tools needed The Slic Pin™ in Action: Quick connection with Cable Mechanism Use in Place of Cotters or Clips Use as a Standoff for Quick Connecting Strong spring-loaded plunger features easy insertion ramp. Vertical face at rear prevents backing out.

U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued
The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever you need a quick lock function. This revolutionary fastener is understandably highly popular and used successfully in a wide-range of applications.

SLIC Pins feature a strong, spring-loaded plunger that functions as an easy insertion ramp. The plunger retracts when inserted, then springs back up when through the joined material. The vertical face at the rear of the plunger prevents backing out and locks the pin into place! This patented design is ideal for limited-space applications where cotter pin or retaining clip access is limited.

SLIC Pins eliminate cotters, bolts and nuts and clips; and does not require tools for use- thereby greatly speeding assembly times! The SLIC Pin is well suited for automated assembly and is easier, safer and faster. Whether you choose to call it a SLIC Pin or a slick pin, we’re sure you’ll love it. CONTACT US FOR FREE SAMPLES TO TRY!
Made to your specifications including special plunger shapes, different pin or head styles, various finishes and different pin materials.
SLIC PIN™ ADVANTAGES

  • Pin and cotter all in one
  • Quick Lock Pin
  • Eliminates cotters, bolts, nuts
  • Ideal for holes where cotter pin access is limited
  • Easier, safer, faster assembly
  • Well suited for automated assembly
  • No tools needed

The Slic Pin™ in Action:
Quick connection with Cable Mechanism
Use in Place of Cotters or Clips
Use as a Standoff for Quick Connecting
Strong spring-loaded plunger features easy insertion ramp. Vertical face at rear prevents backing out.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number SLIC-PINS--3
Product Name Cold Heading Solutions
Bulk/Assorted Package Assortment
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Button Handle Ball Locking Pins - SVLP50CB45 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details