Pivot Point, Inc. Wire Lock Pin WIRE-5RDSS

Description
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Wire Lock Pins are also known as PTO Pins, Snapper Pins and Hitch Pins. For an easy to use alternative, please also see Tab Lock Pins. Made of low carbon steel, zinc plated. Wire loop of hard drawn MB spring wire.
Description
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Wire Lock Pins are also known as PTO Pins, Snapper Pins and Hitch Pins. For an easy to use alternative, please also see Tab Lock Pins. Made of low carbon steel, zinc plated. Wire loop of hard drawn MB spring wire.

Suppliers

Company
Product
Description
Supplier Links
Wire Lock Pin - WIRE-5RDSS - Pivot Point, Inc.
Hustisford, WI, USA
Wire Lock Pin
WIRE-5RDSS
Wire Lock Pin WIRE-5RDSS
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Wire Lock Pins are also known as PTO Pins, Snapper Pins and Hitch Pins. For an easy to use alternative, please also see Tab Lock Pins. Made of low carbon steel, zinc plated. Wire loop of hard drawn MB spring wire.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Wire Lock Pins are also known as PTO Pins, Snapper Pins and Hitch Pins. For an easy to use alternative, please also see Tab Lock Pins.
Made of low carbon steel, zinc plated.
Wire loop of hard drawn MB spring wire.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number WIRE-5RDSS
Product Name Wire Lock Pin
Bulk/Assorted Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-116-20ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers
Copper PCB Push Pins with Compression Springs - F049-000006 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1850 inch (4.7 mm)
View Details