Pivot Point, Inc. Kickout Rings KIC-12580

Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Kickout Rings - KIC-12580 - Pivot Point, Inc.
Hustisford, WI, USA
Kickout Rings
KIC-12580
Kickout Rings KIC-12580
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again.

This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number KIC-12580
Product Name Kickout Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49606SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5118 inch (13 mm)
View Details
T-Handle Ball Locking Pins - SVLPM10CT50 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 1.97 inch (50 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-215-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers