Pivot Point, Inc. Split Key Rings RING-14M

Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Split Key Rings - RING-14M - Pivot Point, Inc.
Hustisford, WI, USA
Split Key Rings
RING-14M
Split Key Rings RING-14M
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive.

Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number RING-14M
Product Name Split Key Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31637 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 4 inch (102 mm)
View Details
Clamping Pin - QCPC-M - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 6 to 8 inch (152 to 203 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-207-8ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2070 inch (5.26 mm)
View Details
2 suppliers