Pivot Point, Inc. Positive Lock Pins PL8-1750

Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!
Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Suppliers

Company
Product
Description
Supplier Links
Positive Lock Pins - PL8-1750 - Pivot Point, Inc.
Hustisford, WI, USA
Positive Lock Pins
PL8-1750
Positive Lock Pins PL8-1750
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins.

Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability.

Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.
Now available with optional T-Handle!

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PL8-1750
Product Name Positive Lock Pins
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800252 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-24 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers