Pivot Point, Inc. Split Key Rings RING-9

Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Split Key Rings - RING-9 - Pivot Point, Inc.
Hustisford, WI, USA
Split Key Rings
RING-9
Split Key Rings RING-9
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive.

Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number RING-9
Product Name Split Key Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Flex Locator Pin - CP721 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.7874 inch (12 to 20 mm)
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
L-Handle Ball Locking Pins - SVLP50CL175 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details