Pivot Point, Inc. Screw Machine Solutions RING-PINS-2

Description
Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments on equipment. Ring Pins with collars are also available with washer collars, crimp collars or headed collars. Ring pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Standard material is low carbon steel, zinc plated. Available in higher carbon steel, which can be heat treated, or corrosion-resistant stainless steel. Made to Order to your specifications.
Description
Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments on equipment. Ring Pins with collars are also available with washer collars, crimp collars or headed collars. Ring pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Standard material is low carbon steel, zinc plated. Available in higher carbon steel, which can be heat treated, or corrosion-resistant stainless steel. Made to Order to your specifications.

Suppliers

Company
Product
Description
Supplier Links
Screw Machine Solutions - RING-PINS-2 - Pivot Point, Inc.
Hustisford, WI, USA
Screw Machine Solutions
RING-PINS-2
Screw Machine Solutions RING-PINS-2
Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments on equipment. Ring Pins with collars are also available with washer collars, crimp collars or headed collars. Ring pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Standard material is low carbon steel, zinc plated. Available in higher carbon steel, which can be heat treated, or corrosion-resistant stainless steel. Made to Order to your specifications.

Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments on equipment. Ring Pins with collars are also available with washer collars, crimp collars or headed collars. Ring pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Standard material is low carbon steel, zinc plated. Available in higher carbon steel, which can be heat treated, or corrosion-resistant stainless steel.
Made to Order to your specifications.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number RING-PINS-2
Product Name Screw Machine Solutions
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
T-Handle Ball Locking Pins - SVLPM12CT90 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 3.54 inch (90 mm)
View Details