Pivot Point, Inc. Kickout Rings KIC-172

Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Kickout Rings - KIC-172 - Pivot Point, Inc.
Hustisford, WI, USA
Kickout Rings
KIC-172
Kickout Rings KIC-172
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again.

This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number KIC-172
Product Name Kickout Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31622 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-073-5ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0730 inch (1.85 mm)
View Details
2 suppliers