Pivot Point, Inc. Key-Locking Ball Lock Pin PLK4-500

Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “Key-Locking Style” features a barrel and locking mechanism. Use the supplied keys to lock the pin so that it cannot be removed unless unlocked. Other Ball Lock Pin styles include our T-Handle Style and our Standard Version - a simplified style that is less expensive and gets the job done! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.
Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “Key-Locking Style” features a barrel and locking mechanism. Use the supplied keys to lock the pin so that it cannot be removed unless unlocked. Other Ball Lock Pin styles include our T-Handle Style and our Standard Version - a simplified style that is less expensive and gets the job done! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Suppliers

Company
Product
Description
Supplier Links
Key-Locking Ball Lock Pin - PLK4-500 - Pivot Point, Inc.
Hustisford, WI, USA
Key-Locking Ball Lock Pin
PLK4-500
Key-Locking Ball Lock Pin PLK4-500
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “Key-Locking Style” features a barrel and locking mechanism. Use the supplied keys to lock the pin so that it cannot be removed unless unlocked. Other Ball Lock Pin styles include our T-Handle Style and our Standard Version - a simplified style that is less expensive and gets the job done! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss

Our “Key-Locking Style” features a barrel and locking mechanism. Use the supplied keys to lock the pin so that it cannot be removed unless unlocked. Other Ball Lock Pin styles include our T-Handle Style and our Standard Version - a simplified style that is less expensive and gets the job done!

Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability.

Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PLK4-500
Product Name Key-Locking Ball Lock Pin
Pin Type QuickRelease
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49642SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.97 inch (50 mm)
View Details
Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-167-24 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers