Pivot Point, Inc. Lynch Pins HANG-4

Description
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.
Description
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Suppliers

Company
Product
Description
Supplier Links
Lynch Pins - HANG-4 - Pivot Point, Inc.
Hustisford, WI, USA
Lynch Pins
HANG-4
Lynch Pins HANG-4
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available.

Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number HANG-4
Product Name Lynch Pins
Pin Type Linch
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Snap-in Clamp - QCOW / QCOWS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Material Stainless
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
L-Handle Ball Locking Pins - SVLP31CL125 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3100 inch (7.87 mm)
View Details