Pivot Point, Inc. Positive Lock Pins PL4-1000

Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!
Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Suppliers

Company
Product
Description
Supplier Links
Positive Lock Pins - PL4-1000 - Pivot Point, Inc.
Hustisford, WI, USA
Positive Lock Pins
PL4-1000
Positive Lock Pins PL4-1000
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins.

Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability.

Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.
Now available with optional T-Handle!

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PL4-1000
Product Name Positive Lock Pins
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Button Handle Ball Locking Pins - SVLP50CB40 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details