Pivot Point, Inc. Clevis Pins with Holes CP-172

Description
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print
Description
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print

Suppliers

Company
Product
Description
Supplier Links
Clevis Pins with Holes - CP-172 - Pivot Point, Inc.
Hustisford, WI, USA
Clevis Pins with Holes
CP-172
Clevis Pins with Holes CP-172
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins.

Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request.

Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings.

Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples.

  • Grooving
  • End Chamfering
  • Ball Detenting
  • Alternative Head Styles
  • Special Hole Sizes
  • Carbon Steel, Alloy, Stainless and Aluminum
  • Special Hole Location
  • Heat Treatment
  • Special Finishes
  • To Your Print
Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number CP-172
Product Name Clevis Pins with Holes
Pin Type Clevis
Bulk/Assorted Package Assortment
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
Locking Receptacles - QCWES-B - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.14 to 1.46 inch (29 to 37 mm)
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
T-Handle Ball Locking Pins - SVLP62CT40 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6200 inch (15.75 mm)
View Details