Pivot Point, Inc. Recessed Ball Lock Pin PLR4-750

Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.
Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Suppliers

Company
Product
Description
Supplier Links
Recessed Ball Lock Pin - PLR4-750 - Pivot Point, Inc.
Hustisford, WI, USA
Recessed Ball Lock Pin
PLR4-750
Recessed Ball Lock Pin PLR4-750
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage.

Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability.

Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available.

Cap is mild steel and zinc plated with clear chromate.

Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PLR4-750
Product Name Recessed Ball Lock Pin
Pin Type QuickRelease
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800252 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-094-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0940 inch (2.39 mm)
View Details
2 suppliers