Pivot Point, Inc. Recessed Ball Lock Pin PLR5-1000

Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.
Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Suppliers

Company
Product
Description
Supplier Links
Recessed Ball Lock Pin - PLR5-1000 - Pivot Point, Inc.
Hustisford, WI, USA
Recessed Ball Lock Pin
PLR5-1000
Recessed Ball Lock Pin PLR5-1000
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage.

Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability.

Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available.

Cap is mild steel and zinc plated with clear chromate.

Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PLR5-1000
Product Name Recessed Ball Lock Pin
Pin Type QuickRelease
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
One-touch Flex Locator Clamper (Knob) - CP723 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2165 to 0.3150 inch (5.5 to 8 mm)
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
L-Handle Ball Locking Pins - SVLP37CL40 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3700 inch (9.4 mm)
View Details