Pivot Point, Inc. Recessed Ball Lock Pin PLR8-1500

Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.
Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Suppliers

Company
Product
Description
Supplier Links
Recessed Ball Lock Pin - PLR8-1500 - Pivot Point, Inc.
Hustisford, WI, USA
Recessed Ball Lock Pin
PLR8-1500
Recessed Ball Lock Pin PLR8-1500
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage. Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available. Cap is mild steel and zinc plated with clear chromate. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Our Recessed Button Ball Lock Pins feature a “cap” surrounding the head- making the push-button recessed. This prevents the actuator button from being accidentally depressed, causing the locking balls to unintentionally disengage.

Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability.

Pin body is heat treated alloy steel for strength and durability. Standard pin finish is Zinc with yellow Chromate. Other finishes available.

Cap is mild steel and zinc plated with clear chromate.

Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PLR8-1500
Product Name Recessed Ball Lock Pin
Pin Type QuickRelease
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Clamping Pin - QCPC-M - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 6 to 8 inch (152 to 203 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
T-Handle Ball Locking Pins - SVLPM20CT100 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 3.94 inch (100 mm)
View Details