Pivot Point, Inc. Bent Arm Pins BENT10-300

Description
Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Also available with grooves, higher strength material or heat treated. Known as Bent Arm Pins, Bent Pins and Hitch Pins.
Description
Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Also available with grooves, higher strength material or heat treated. Known as Bent Arm Pins, Bent Pins and Hitch Pins.

Suppliers

Company
Product
Description
Supplier Links
Bent Arm Pins - BENT10-300 - Pivot Point, Inc.
Hustisford, WI, USA
Bent Arm Pins
BENT10-300
Bent Arm Pins BENT10-300
Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Also available with grooves, higher strength material or heat treated. Known as Bent Arm Pins, Bent Pins and Hitch Pins.

Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Also available with grooves, higher strength material or heat treated. Known as Bent Arm Pins, Bent Pins and Hitch Pins.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number BENT10-300
Product Name Bent Arm Pins
Bulk/Assorted Package Assortment
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31840 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1.5 inch (38.1 mm)
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-215-16ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers