Pivot Point, Inc. T-Handle Ball Lock Pin PLT6-1250

Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “T-Handle Style” makes for easy use, especially in outdoor applications where a T-Handle works better with gloved hands. Other Ball Lock Pin options include our Standard Version - a simplified style that is less expensive and gets the job done, as well as a Key Locking Version for added security! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.
Description
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “T-Handle Style” makes for easy use, especially in outdoor applications where a T-Handle works better with gloved hands. Other Ball Lock Pin options include our Standard Version - a simplified style that is less expensive and gets the job done, as well as a Key Locking Version for added security! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Suppliers

Company
Product
Description
Supplier Links
T-Handle Ball Lock Pin - PLT6-1250 - Pivot Point, Inc.
Hustisford, WI, USA
T-Handle Ball Lock Pin
PLT6-1250
T-Handle Ball Lock Pin PLT6-1250
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss Our “T-Handle Style” makes for easy use, especially in outdoor applications where a T-Handle works better with gloved hands. Other Ball Lock Pin options include our Standard Version - a simplified style that is less expensive and gets the job done, as well as a Key Locking Version for added security! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss

Our “T-Handle Style” makes for easy use, especially in outdoor applications where a T-Handle works better with gloved hands. Other Ball Lock Pin options include our Standard Version - a simplified style that is less expensive and gets the job done, as well as a Key Locking Version for added security!

Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability.

Ball lock pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.

Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PLT6-1250
Product Name T-Handle Ball Lock Pin
Pin Type QuickRelease
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.4380 inch (11.13 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details