Pivot Point, Inc. Kickout Rings KIC-172-S

Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Kickout Rings - KIC-172-S - Pivot Point, Inc.
Hustisford, WI, USA
Kickout Rings
KIC-172-S
Kickout Rings KIC-172-S
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again. This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series). Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding again.

This is a very secure cotter. Wound 1-3/4 coil, Kickout Cotter Rings are available in two sizes made from hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Other rings and cotters available from Pivot Point include Circle Cotters, Split Key Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number KIC-172-S
Product Name Kickout Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Button Handle Ball Locking Pins - SVLP62CB45 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6200 inch (15.75 mm)
View Details