Pivot Point, Inc. Positive Lock Pins PL5-1000

Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!
Description
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Suppliers

Company
Product
Description
Supplier Links
Positive Lock Pins - PL5-1000 - Pivot Point, Inc.
Hustisford, WI, USA
Positive Lock Pins
PL5-1000
Positive Lock Pins PL5-1000
Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability. Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available. Now available with optional T-Handle!

Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins.

Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. Double ball lock design increases retention capabilities. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Pivot Point’s Ball Lock Pin design features both a one-piece, cold formed body and spindle for increased durability.

Stocked in heat treated alloy steel for strength and durability. Standard finish is Zinc with yellow Chromate. Other finishes available.
Now available with optional T-Handle!

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PL5-1000
Product Name Positive Lock Pins
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Detent Marine Hitch Quick-Release Pins - 883833 - Jergens, Inc.
Specs
Pin Type Hitch; Detent
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Precision One-touch Clamping Locator - CP741 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-094-8ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0940 inch (2.39 mm)
View Details
2 suppliers