Pivot Point, Inc. Cold Heading Solutions CLEVIS-PINS-WITH-GROOVES

Description
Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material options are available and additional plating finishes are offered as required. Stainless Steel Clevis Pins with grooves are also available. Heat treated Grooved Clevis Pins are available per your requirements, including Grade 5 and Grade 8 thru-hardening. Different head styles are available including button heads, truss heads and pan heads. For quick release applications, see our Detent Clevis Pins. Also available are Clevis Pins with Holes for cotter pins.
Description
Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material options are available and additional plating finishes are offered as required. Stainless Steel Clevis Pins with grooves are also available. Heat treated Grooved Clevis Pins are available per your requirements, including Grade 5 and Grade 8 thru-hardening. Different head styles are available including button heads, truss heads and pan heads. For quick release applications, see our Detent Clevis Pins. Also available are Clevis Pins with Holes for cotter pins.

Suppliers

Company
Product
Description
Supplier Links
Cold Heading Solutions - CLEVIS-PINS-WITH-GROOVES - Pivot Point, Inc.
Hustisford, WI, USA
Cold Heading Solutions
CLEVIS-PINS-WITH-GROOVES
Cold Heading Solutions CLEVIS-PINS-WITH-GROOVES
Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material options are available and additional plating finishes are offered as required. Stainless Steel Clevis Pins with grooves are also available. Heat treated Grooved Clevis Pins are available per your requirements, including Grade 5 and Grade 8 thru-hardening. Different head styles are available including button heads, truss heads and pan heads. For quick release applications, see our Detent Clevis Pins. Also available are Clevis Pins with Holes for cotter pins.

Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used.

All Clevis Pins with grooves are made-to-order per your specifications. Various material options are available and additional plating finishes are offered as required. Stainless Steel Clevis Pins with grooves are also available.

Heat treated Grooved Clevis Pins are available per your requirements, including Grade 5 and Grade 8 thru-hardening. Different head styles are available including button heads, truss heads and pan heads. For quick release applications, see our Detent Clevis Pins. Also available are Clevis Pins with Holes for cotter pins.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number CLEVIS-PINS-WITH-GROOVES
Product Name Cold Heading Solutions
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Pneumatic Flex Locator Pin - AMWF-L-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Locating Pin - KSP-135 - Reid Supply
Specs
Pin Type DiamondLocating
Length 0.4520 inch (11.48 mm)
View Details