Pivot Point, Inc. Hair Pin Cotters HAIR-10

Description
Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie Locking Cotter Pins or Rue-Ring Locking Cotter Pins. Pivot Point Hair Pin Cotters are made exclusively to our exact specifications. Designed to be strong and secure, these fasteners are economical and widely used. It is important to select the correct size Hair Pins Cotter because misuse causes fatigue and will result in loss of the fastener. Consult our use chart below and ask us about proper hole size. We will be glad to help. Made from hard drawn MB spring wire, zinc plated and baked or Stainless Steel (300 Series). Also known as Hair Pins, Hair Pin Clips, Bridge Pins, Hair Springs, Hair Spring Clips, Hair Spring Cotters, R Clips and Hitch Pin Clips.
Description
Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie Locking Cotter Pins or Rue-Ring Locking Cotter Pins. Pivot Point Hair Pin Cotters are made exclusively to our exact specifications. Designed to be strong and secure, these fasteners are economical and widely used. It is important to select the correct size Hair Pins Cotter because misuse causes fatigue and will result in loss of the fastener. Consult our use chart below and ask us about proper hole size. We will be glad to help. Made from hard drawn MB spring wire, zinc plated and baked or Stainless Steel (300 Series). Also known as Hair Pins, Hair Pin Clips, Bridge Pins, Hair Springs, Hair Spring Clips, Hair Spring Cotters, R Clips and Hitch Pin Clips.

Suppliers

Company
Product
Description
Supplier Links
Hair Pin Cotters - HAIR-10 - Pivot Point, Inc.
Hustisford, WI, USA
Hair Pin Cotters
HAIR-10
Hair Pin Cotters HAIR-10
Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie Locking Cotter Pins or Rue-Ring Locking Cotter Pins. Pivot Point Hair Pin Cotters are made exclusively to our exact specifications. Designed to be strong and secure, these fasteners are economical and widely used. It is important to select the correct size Hair Pins Cotter because misuse causes fatigue and will result in loss of the fastener. Consult our use chart below and ask us about proper hole size. We will be glad to help. Made from hard drawn MB spring wire, zinc plated and baked or Stainless Steel (300 Series). Also known as Hair Pins, Hair Pin Clips, Bridge Pins, Hair Springs, Hair Spring Clips, Hair Spring Cotters, R Clips and Hitch Pin Clips.

Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie Locking Cotter Pins or Rue-Ring Locking Cotter Pins.

Pivot Point Hair Pin Cotters are made exclusively to our exact specifications. Designed to be strong and secure, these fasteners are economical and widely used. It is important to select the correct size Hair Pins Cotter because misuse causes fatigue and will result in loss of the fastener. Consult our use chart below and ask us about proper hole size. We will be glad to help.

Made from hard drawn MB spring wire, zinc plated and baked or Stainless Steel (300 Series).

Also known as Hair Pins, Hair Pin Clips, Bridge Pins, Hair Springs, Hair Spring Clips, Hair Spring Cotters, R Clips and Hitch Pin Clips.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number HAIR-10
Product Name Hair Pin Cotters
Pin Type a.k.a. Hitch Pin Clip
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31784 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000005 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1811 inch (4.6 mm)
View Details