Pivot Point, Inc. Quick Release Ball Knob Detent Pins DRIK Series

Description
Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and removing the pin simple. These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel, zinc plated. Stainless steel Detent Pins are also available upon request. Rigid quality control procedures ensure a consistent fastener you can count on. Select "build your own" to customize a Detent Pin to your exact specifications! For other quick release pins and quick release devices, please see our Home Page to view other product offerings. Standard, stock Detent Pins are made from 12L14/1215 steel, zinc plated.
Description
Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and removing the pin simple. These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel, zinc plated. Stainless steel Detent Pins are also available upon request. Rigid quality control procedures ensure a consistent fastener you can count on. Select "build your own" to customize a Detent Pin to your exact specifications! For other quick release pins and quick release devices, please see our Home Page to view other product offerings. Standard, stock Detent Pins are made from 12L14/1215 steel, zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Ball Knob Detent Pins - DRIK Series - Pivot Point, Inc.
Hustisford, WI, USA
Quick Release Ball Knob Detent Pins
DRIK Series
Quick Release Ball Knob Detent Pins DRIK Series
Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and removing the pin simple. These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel, zinc plated. Stainless steel Detent Pins are also available upon request. Rigid quality control procedures ensure a consistent fastener you can count on. Select "build your own" to customize a Detent Pin to your exact specifications! For other quick release pins and quick release devices, please see our Home Page to view other product offerings. Standard, stock Detent Pins are made from 12L14/1215 steel, zinc plated.

Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and removing the pin simple.

These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel, zinc plated. Stainless steel Detent Pins are also available upon request. Rigid quality control procedures ensure a consistent fastener you can count on.

Select "build your own" to customize a Detent Pin to your exact specifications! For other quick release pins and quick release devices, please see our Home Page to view other product offerings.

Standard, stock Detent Pins are made from 12L14/1215 steel, zinc plated.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DRIK Series
Product Name Quick Release Ball Knob Detent Pins
Pin Type Detent
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-223-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.4380 inch (11.13 mm)
View Details