Pivot Point, Inc. Lynch Pin HANG-4SS

Description
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.
Description
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Suppliers

Company
Product
Description
Supplier Links
Lynch Pin - HANG-4SS - Pivot Point, Inc.
Hustisford, WI, USA
Lynch Pin
HANG-4SS
Lynch Pin HANG-4SS
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available.

Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. The "over center" ring loop attached to the head snaps down hard to hold the fastener in place. A special heavy duty ring is also available for extreme applications.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number HANG-4SS
Product Name Lynch Pin
Pin Type Linch
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Locating Pin - KSP-125 - Reid Supply
Specs
Pin Type DiamondLocating
Length 0.4520 inch (11.48 mm)
View Details