Pivot Point, Inc. Pull Ring Detent Pin DRI-29SS

Description
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.
Description
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Suppliers

Company
Product
Description
Supplier Links
Pull Ring Detent Pin - DRI-29SS - Pivot Point, Inc.
Hustisford, WI, USA
Pull Ring Detent Pin
DRI-29SS
Pull Ring Detent Pin DRI-29SS
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DRI-29SS
Product Name Pull Ring Detent Pin
Pin Type Detent
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Flex Locator Pin - CP720-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details