Pivot Point, Inc. Split Key Rings RING-1

Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Split Key Rings - RING-1 - Pivot Point, Inc.
Hustisford, WI, USA
Split Key Rings
RING-1
Split Key Rings RING-1
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive. Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance and prevents the ends from "catching". Used as key rings, cotters, and attachments for Steel Lanyards or Nylon Lanyards; these rings are strong and attractive.

Also available from Pivot Point is a more Basic Ring, and other rings and cotters include Circle Cotters, Kickout Rings, Basic Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number RING-1
Product Name Split Key Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800231 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Retractable Heavy Duty Knob-Locking Pins - QCWESA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.38 to 1.97 inch (35 to 50 mm)
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-160-24ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers