Pivot Point, Inc. Circle Cotters CC-9-S

Description
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners, circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters. Other ring-style fasteners include Split Key Rings and Basic Rings. Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series). Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!
Description
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners, circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters. Other ring-style fasteners include Split Key Rings and Basic Rings. Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series). Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!

Suppliers

Company
Product
Description
Supplier Links
Circle Cotters - CC-9-S - Pivot Point, Inc.
Hustisford, WI, USA
Circle Cotters
CC-9-S
Circle Cotters CC-9-S
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners, circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters. Other ring-style fasteners include Split Key Rings and Basic Rings. Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series). Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!

This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off.

Very secure fasteners, circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters. Other ring-style fasteners include Split Key Rings and Basic Rings.

Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series).

Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number CC-9-S
Product Name Circle Cotters
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31655 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.75 inch (44.45 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-137-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers