Pivot Point, Inc. Tab Lock Pin T-LOCK-1RD

Description
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down on wire loop to lock. Tab acts as a load ramp which guides wire loop to a locked position when installing. Tab Lock Pins and Wire Lock Pins are also known as PTO Pins, Hitch Pins and Snapper Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Made of low carbon steel, zinc plated Wire loop of hard drawn MB spring wire.
Description
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down on wire loop to lock. Tab acts as a load ramp which guides wire loop to a locked position when installing. Tab Lock Pins and Wire Lock Pins are also known as PTO Pins, Hitch Pins and Snapper Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Made of low carbon steel, zinc plated Wire loop of hard drawn MB spring wire.

Suppliers

Company
Product
Description
Supplier Links
Tab Lock Pin - T-LOCK-1RD - Pivot Point, Inc.
Hustisford, WI, USA
Tab Lock Pin
T-LOCK-1RD
Tab Lock Pin T-LOCK-1RD
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down on wire loop to lock. Tab acts as a load ramp which guides wire loop to a locked position when installing. Tab Lock Pins and Wire Lock Pins are also known as PTO Pins, Hitch Pins and Snapper Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Made of low carbon steel, zinc plated Wire loop of hard drawn MB spring wire.

Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal.

Pull up on tab to remove, push down on wire loop to lock. Tab acts as a load ramp which guides wire loop to a locked position when installing. Tab Lock Pins and Wire Lock Pins are also known as PTO Pins, Hitch Pins and Snapper Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Made of low carbon steel, zinc plated
Wire loop of hard drawn MB spring wire.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number T-LOCK-1RD
Product Name Tab Lock Pin
Pin Type Wire Lock / Snapper / Safety Spring Pin
Bulk/Assorted Package Bulk
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31810 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-160-5ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers