Pivot Point, Inc. Rue Ring RUE-40

Description
Our Original Design! Pivot Point originally invented Rue Ring™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring™ Locking Cotter Pin surrounds the shaft and locks itself on, making it one of the safest cotters available today. Rue Ring™ Locking Cotter Pins are best used on light to medium applications. Rue Ring™ Locking Cotter Pins install fast without tools. Easy to install and easy to remove! Also known as Rue Cotters, Ring Cotters, Locking Ring Cotters, SureLock Cotters, SureLock Ring Cotters and Ring Clips. Other Cotter Pins available from Pivot Point include Circle Cotters, Hair Pin Cotters, and our other popular Cotter Pin invention- Bow-Tie Locking Cotter Pins. A manual secondary lock tensions the Rue Ring™ tight and dampens vibration. Made of hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).
Description
Our Original Design! Pivot Point originally invented Rue Ring™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring™ Locking Cotter Pin surrounds the shaft and locks itself on, making it one of the safest cotters available today. Rue Ring™ Locking Cotter Pins are best used on light to medium applications. Rue Ring™ Locking Cotter Pins install fast without tools. Easy to install and easy to remove! Also known as Rue Cotters, Ring Cotters, Locking Ring Cotters, SureLock Cotters, SureLock Ring Cotters and Ring Clips. Other Cotter Pins available from Pivot Point include Circle Cotters, Hair Pin Cotters, and our other popular Cotter Pin invention- Bow-Tie Locking Cotter Pins. A manual secondary lock tensions the Rue Ring™ tight and dampens vibration. Made of hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Suppliers

Company
Product
Description
Supplier Links
Rue Ring - RUE-40 - Pivot Point, Inc.
Hustisford, WI, USA
Rue Ring
RUE-40
Rue Ring RUE-40
Our Original Design! Pivot Point originally invented Rue Ring™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring™ Locking Cotter Pin surrounds the shaft and locks itself on, making it one of the safest cotters available today. Rue Ring™ Locking Cotter Pins are best used on light to medium applications. Rue Ring™ Locking Cotter Pins install fast without tools. Easy to install and easy to remove! Also known as Rue Cotters, Ring Cotters, Locking Ring Cotters, SureLock Cotters, SureLock Ring Cotters and Ring Clips. Other Cotter Pins available from Pivot Point include Circle Cotters, Hair Pin Cotters, and our other popular Cotter Pin invention- Bow-Tie Locking Cotter Pins. A manual secondary lock tensions the Rue Ring™ tight and dampens vibration. Made of hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Our Original Design!

Pivot Point originally invented Rue Ring™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function.

The popular and revolutionary Rue Ring™ Locking Cotter Pin surrounds the shaft and locks itself on, making it one of the safest cotters available today. Rue Ring™ Locking Cotter Pins are best used on light to medium applications. Rue Ring™ Locking Cotter Pins install fast without tools. Easy to install and easy to remove! Also known as Rue Cotters, Ring Cotters, Locking Ring Cotters, SureLock Cotters, SureLock Ring Cotters and Ring Clips. Other Cotter Pins available from Pivot Point include Circle Cotters, Hair Pin Cotters, and our other popular Cotter Pin invention- Bow-Tie Locking Cotter Pins.

A manual secondary lock tensions the Rue Ring™ tight and dampens vibration.

Made of hard drawn MB spring wire, zinc plated or Stainless Steel (300 Series).

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number RUE-40
Product Name Rue Ring
Bulk/Assorted Package Assortment
Unlock Full Specs
to access all available technical data

Similar Products

D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000001 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1799 inch (4.57 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details