Pivot Point, Inc. Quick Release Solutions DETENT-CLEVIS-PINS-2

Description
Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. Made-to-order, Detent Clevis Pins are based on standard Clevis Pin head and shank dimensions. Ends are typically chamfered for easy insertion. Detent Clevis Pins are typically zinc plated carbon steel, while the ball detent is 300 series stainless steel. Fully stainless steel Detent Clevis Pins are also available, as well as other materials and finishes per your specifications. Ball compression force can be adjusted to meet the force required to insert and remove. Select "configure product" to customize a Detent Clevis Pin to your exact specifications. For other quick-release pins and quick-release devices, please see our Home Page.
Description
Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. Made-to-order, Detent Clevis Pins are based on standard Clevis Pin head and shank dimensions. Ends are typically chamfered for easy insertion. Detent Clevis Pins are typically zinc plated carbon steel, while the ball detent is 300 series stainless steel. Fully stainless steel Detent Clevis Pins are also available, as well as other materials and finishes per your specifications. Ball compression force can be adjusted to meet the force required to insert and remove. Select "configure product" to customize a Detent Clevis Pin to your exact specifications. For other quick-release pins and quick-release devices, please see our Home Page.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Solutions - DETENT-CLEVIS-PINS-2 - Pivot Point, Inc.
Hustisford, WI, USA
Quick Release Solutions
DETENT-CLEVIS-PINS-2
Quick Release Solutions DETENT-CLEVIS-PINS-2
Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. Made-to-order, Detent Clevis Pins are based on standard Clevis Pin head and shank dimensions. Ends are typically chamfered for easy insertion. Detent Clevis Pins are typically zinc plated carbon steel, while the ball detent is 300 series stainless steel. Fully stainless steel Detent Clevis Pins are also available, as well as other materials and finishes per your specifications. Ball compression force can be adjusted to meet the force required to insert and remove. Select "configure product" to customize a Detent Clevis Pin to your exact specifications. For other quick-release pins and quick-release devices, please see our Home Page.

Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins.

Made-to-order, Detent Clevis Pins are based on standard Clevis Pin head and shank dimensions. Ends are typically chamfered for easy insertion. Detent Clevis Pins are typically zinc plated carbon steel, while the ball detent is 300 series stainless steel. Fully stainless steel Detent Clevis Pins are also available, as well as other materials and finishes per your specifications.

Ball compression force can be adjusted to meet the force required to insert and remove.

Select "configure product" to customize a Detent Clevis Pin to your exact specifications. For other quick-release pins and quick-release devices, please see our Home Page.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DETENT-CLEVIS-PINS-2
Product Name Quick Release Solutions
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
Button Handle Ball Locking Pins - SVLP37CB30 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3700 inch (9.4 mm)
View Details