Pivot Point, Inc. Bow-Tie Locking Cotters BOW-120-10

Description
Invented by Pivot Point, the popular Bow-Tie Locking Cotter™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The Bow-Tie reduces the risk of being accidentally knocked or vibrated off, as can happen to hairpin cotters. Made from hard drawn wire with an attractive zinc plated finish, or stainless steel where available. Use in any hole location to ensure secure fastening. Other cotters available from Pivot Point include Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001
Description
Invented by Pivot Point, the popular Bow-Tie Locking Cotter™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The Bow-Tie reduces the risk of being accidentally knocked or vibrated off, as can happen to hairpin cotters. Made from hard drawn wire with an attractive zinc plated finish, or stainless steel where available. Use in any hole location to ensure secure fastening. Other cotters available from Pivot Point include Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001

Suppliers

Company
Product
Description
Supplier Links
Bow-Tie Locking Cotters - BOW-120-10 - Pivot Point, Inc.
Hustisford, WI, USA
Bow-Tie Locking Cotters
BOW-120-10
Bow-Tie Locking Cotters BOW-120-10
Invented by Pivot Point, the popular Bow-Tie Locking Cotter™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The Bow-Tie reduces the risk of being accidentally knocked or vibrated off, as can happen to hairpin cotters. Made from hard drawn wire with an attractive zinc plated finish, or stainless steel where available. Use in any hole location to ensure secure fastening. Other cotters available from Pivot Point include Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001

Invented by Pivot Point, the popular Bow-Tie Locking Cotter™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The Bow-Tie reduces the risk of being accidentally knocked or vibrated off, as can happen to hairpin cotters. Made from hard drawn wire with an attractive zinc plated finish, or stainless steel where available. Use in any hole location to ensure secure fastening. Other cotters available from Pivot Point include Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins.

Winner!
1ST PLACE - NEW PRODUCT GOLD AWARD
Product Design & Development Magazine
GOVERNOR'S NEW PRODUCT AWARD
State of Wisconsin - 2001

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number BOW-120-10
Product Name Bow-Tie Locking Cotters
Pin Type a.k.a. Hitch Pin Clip
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Button Handle Ball Locking Pins - SVLP31CB125 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3100 inch (7.87 mm)
View Details