Pivot Point, Inc. Pull Pins PULL-500X

Description
Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered tip allows for easy alignment. Pull Pins are ideal for adjustable tubing, tooling, latches, fixtures, gates and much more. Steel Lanyards or Nylon Lanyards may be added to the ring as a low cost “pull actuator”. Our unique Pull Pin design features a one-piece, case hardened, spindle for maximum strength and durability. This one-piece design also translates into lower production costs. A superior design at a lower price! Pull Pin stock sizes are low carbon steel, zinc plated. Special sizes and materials are available. Choose a Pull Pin made to your exact specifications. Special size Different material/finish Special pull force 1/4-Turn style More! Ask about our NEW Extended Locking Pull Pin! This new Pull Pin features a retractable tip that locks into an extended (forward) position automatically. Conventional spring-loaded Pull Pins and hand retractable spring plungers do not lock forward, allowing unintended retraction and disengagement due to vibration, movement and irregular mating holes. Our new forward-locked design means that the tip remains in an extended, locked position until manually disengaged by pulling the ring.
Description
Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered tip allows for easy alignment. Pull Pins are ideal for adjustable tubing, tooling, latches, fixtures, gates and much more. Steel Lanyards or Nylon Lanyards may be added to the ring as a low cost “pull actuator”. Our unique Pull Pin design features a one-piece, case hardened, spindle for maximum strength and durability. This one-piece design also translates into lower production costs. A superior design at a lower price! Pull Pin stock sizes are low carbon steel, zinc plated. Special sizes and materials are available. Choose a Pull Pin made to your exact specifications. Special size Different material/finish Special pull force 1/4-Turn style More! Ask about our NEW Extended Locking Pull Pin! This new Pull Pin features a retractable tip that locks into an extended (forward) position automatically. Conventional spring-loaded Pull Pins and hand retractable spring plungers do not lock forward, allowing unintended retraction and disengagement due to vibration, movement and irregular mating holes. Our new forward-locked design means that the tip remains in an extended, locked position until manually disengaged by pulling the ring.

Suppliers

Company
Product
Description
Supplier Links
Pull Pins - PULL-500X - Pivot Point, Inc.
Hustisford, WI, USA
Pull Pins
PULL-500X
Pull Pins PULL-500X
Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered tip allows for easy alignment. Pull Pins are ideal for adjustable tubing, tooling, latches, fixtures, gates and much more. Steel Lanyards or Nylon Lanyards may be added to the ring as a low cost “pull actuator”. Our unique Pull Pin design features a one-piece, case hardened, spindle for maximum strength and durability. This one-piece design also translates into lower production costs. A superior design at a lower price! Pull Pin stock sizes are low carbon steel, zinc plated. Special sizes and materials are available. Choose a Pull Pin made to your exact specifications. Special size Different material/finish Special pull force 1/4-Turn style More! Ask about our NEW Extended Locking Pull Pin! This new Pull Pin features a retractable tip that locks into an extended (forward) position automatically. Conventional spring-loaded Pull Pins and hand retractable spring plungers do not lock forward, allowing unintended retraction and disengagement due to vibration, movement and irregular mating holes. Our new forward-locked design means that the tip remains in an extended, locked position until manually disengaged by pulling the ring.

Pull Pins are also known as spring plungers or hand retractable spring plungers.

The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered tip allows for easy alignment. Pull Pins are ideal for adjustable tubing, tooling, latches, fixtures, gates and much more. Steel Lanyards or Nylon Lanyards may be added to the ring as a low cost “pull actuator”.

Our unique Pull Pin design features a one-piece, case hardened, spindle for maximum strength and durability. This one-piece design also translates into lower production costs. A superior design at a lower price!
Pull Pin stock sizes are low carbon steel, zinc plated. Special sizes and materials are available.

Choose a Pull Pin made to your exact specifications.

  • Special size
  • Different material/finish
  • Special pull force
  • 1/4-Turn style
  • More!

Ask about our NEW Extended Locking Pull Pin! This new Pull Pin features a retractable tip that locks into an extended (forward) position automatically. Conventional spring-loaded Pull Pins and hand retractable spring plungers do not lock forward, allowing unintended retraction and disengagement due to vibration, movement and irregular mating holes. Our new forward-locked design means that the tip remains in an extended, locked position until manually disengaged by pulling the ring.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number PULL-500X
Product Name Pull Pins
Bulk/Assorted Package Assortment
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49608SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6299 inch (16 mm)
View Details
One-touch Flex Locator Clamper (Hexagon Head) - CP730 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-137-16ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers