Pivot Point, Inc. Screw Machine Solutions HEADLESS-PINS-WITH-HOLES-2

Description
Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known as Hinge Pins and Headless Hinge Pins. Some Cotter Pins that we have available for use with Headless Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.
Description
Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known as Hinge Pins and Headless Hinge Pins. Some Cotter Pins that we have available for use with Headless Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Screw Machine Solutions - HEADLESS-PINS-WITH-HOLES-2 - Pivot Point, Inc.
Hustisford, WI, USA
Screw Machine Solutions
HEADLESS-PINS-WITH-HOLES-2
Screw Machine Solutions HEADLESS-PINS-WITH-HOLES-2
Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known as Hinge Pins and Headless Hinge Pins. Some Cotter Pins that we have available for use with Headless Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known as Hinge Pins and Headless Hinge Pins. Some Cotter Pins that we have available for use with Headless Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number HEADLESS-PINS-WITH-HOLES-2
Product Name Screw Machine Solutions
Bulk/Assorted Package Assortment
Unlock Full Specs
to access all available technical data

Similar Products

Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000004 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Expander System-Offshore Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.5620 inch (14.27 mm)
View Details