Pivot Point, Inc. Detent Ring Pins DRI-11

Description
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.
Description
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Suppliers

Company
Product
Description
Supplier Links
Detent Ring Pins - DRI-11 - Pivot Point, Inc.
Hustisford, WI, USA
Detent Ring Pins
DRI-11
Detent Ring Pins DRI-11
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DRI-11
Product Name Detent Ring Pins
Pin Type Detent
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Button-locking Pin - QCBU / QCBUS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
T-Handle Ball Locking Pins - SVLP62CT25 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6200 inch (15.75 mm)
View Details