Pivot Point, Inc. Basic Rings DR-172B-S

Description
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters available from Pivot Point include Circle Cotters, Kickout Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.
Description
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters available from Pivot Point include Circle Cotters, Kickout Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Suppliers

Company
Product
Description
Supplier Links
Basic Rings - DR-172B-S - Pivot Point, Inc.
Hustisford, WI, USA
Basic Rings
DR-172B-S
Basic Rings DR-172B-S
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters available from Pivot Point include Circle Cotters, Kickout Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel.

Other Rings and Cotters available from Pivot Point include Circle Cotters, Kickout Rings, Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin Cotters.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DR-172B-S
Product Name Basic Rings
Pin Type CircleCotter
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
L-Handle Ball Locking Pins - SVLP50CL10 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details