Pivot Point, Inc. Clevis Pins with Holes CP-80

Description
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print
Description
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print

Suppliers

Company
Product
Description
Supplier Links
Clevis Pins with Holes - CP-80 - Pivot Point, Inc.
Hustisford, WI, USA
Clevis Pins with Holes
CP-80
Clevis Pins with Holes CP-80
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request. Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings. Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples. Grooving End Chamfering Ball Detenting Alternative Head Styles Special Hole Sizes Carbon Steel, Alloy, Stainless and Aluminum Special Hole Location Heat Treatment Special Finishes To Your Print

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins.

Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are offered as needed. Stainless Steel Clevis Pins are also stocked in various sizes, with other sizes available upon request.

Use with Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.

Special Clevis Pin configurations and grades are available, with various material options including medium carbon steel and alloy steel. Heat treated clevis pins are available per your requirements, including Grade 5 and Grade 8 Clevis Pins. Different head styles are available including button heads, truss heads and pan heads. For quick-release applications, see our Detent Clevis Pins. Also available are Clevis Pins with grooves for retaining rings.

Choose a stock size, or a clevis pin made to your exact specifications. We offer free engineering assistance and samples.

  • Grooving
  • End Chamfering
  • Ball Detenting
  • Alternative Head Styles
  • Special Hole Sizes
  • Carbon Steel, Alloy, Stainless and Aluminum
  • Special Hole Location
  • Heat Treatment
  • Special Finishes
  • To Your Print
Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number CP-80
Product Name Clevis Pins with Holes
Pin Type Clevis
Bulk/Assorted Package Assortment
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Standard Round Alloy Steel Pull Dowels - 31648 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 3 inch (76.2 mm)
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-215-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers